Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756AIG#PBF 1062012-LTC2756AIG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062012-LTC2756AIG#P BF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 18 Data Interface: SPI Reference Type: External Settling Time: 2.1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062012-LTC2756AIG#P BF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 18 Data Interface: SPI Reference Type: External Settling Time: 2.1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756AIG#PBF
1062012-LTC2756AIG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756AIG#PBF 1062012-LTC2756AIG#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062012-LTC2756AIG#P BF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 18 Data Interface: SPI Reference Type: External Settling Time: 2.1μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062012-LTC2756AIG#PBF
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 18
Data Interface: SPI
Reference Type: External
Settling Time: 2.1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1062012-LTC2756AIG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756AIG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323177-LTC1450IG - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP (0.209", 5.30mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756BIG#PBF - 1062015-LTC2756BIG#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details