Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664IGN#PBF 1060994-LTC1664IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060994-LTC1664IGN#P BF Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 19μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060994-LTC1664IGN#P BF Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 19μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664IGN#PBF
1060994-LTC1664IGN#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664IGN#PBF 1060994-LTC1664IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060994-LTC1664IGN#P BF Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 19μs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060994-LTC1664IGN#PBF
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 19μs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.6, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1060994-LTC1664IGN#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664IGN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456CS8#PBF - 002780-LTC1456CS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details