Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRMPBF 020550-LTC2954CDDB-2#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020550-LTC2954CDDB-2 #TRMPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020550-LTC2954CDDB-2 #TRMPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRMPBF - 020550-LTC2954CDDB-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRMPBF
020550-LTC2954CDDB-2#TRMPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRMPBF 020550-LTC2954CDDB-2#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 020550-LTC2954CDDB-2 #TRMPBF Packaging: Reel - TR Applications: Push Button, On/Off Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x2) Supply Voltage - Operating: 2.7 V to 26.4 V Operating Supply Current: 6μA

Manufacturer: Linear Technology
Win Source Part Number: 020550-LTC2954CDDB-2#TRMPBF
Packaging: Reel - TR
Applications: Push Button, On/Off Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (3x2)
Supply Voltage - Operating: 2.7 V to 26.4 V
Operating Supply Current: 6μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 020550-LTC2954CDDB-2#TRMPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2954CDDB-2#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF - 116204-LT4180IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details
Electronic Wholesale - SP706TCU - 1257643-SP706TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LT3484EDCB-1#TRPBF - 1059346-LT3484EDCB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
IQ 5000 µA
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TRPBF - 111278-LTC1727EMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details