Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407AIMSE#PBF 1060637-LTC1407AIMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060637-LTC1407AIMSE #PBF Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 3M Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060637-LTC1407AIMSE #PBF Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 3M Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407AIMSE#PBF - 1060637-LTC1407AIMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407AIMSE#PBF
1060637-LTC1407AIMSE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407AIMSE#PBF 1060637-LTC1407AIMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060637-LTC1407AIMSE #PBF Packaging: Tube/Rail Features: Simultaneous Sampling Configuration: S/H-MUX-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 3M Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060637-LTC1407AIMSE#PBF
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-EP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 3M
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1060637-LTC1407AIMSE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1407AIMSE#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type Serial; LVDS - Serial
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1852CFW#PBF - 072515-LTC1852CFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details