Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IDD#TRPBF 1060092-LT6231IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060092-LT6231IDD#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 75μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 3.3mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 215MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060092-LT6231IDD#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 75μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 3.3mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 215MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IDD#TRPBF - 1060092-LT6231IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IDD#TRPBF
1060092-LT6231IDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IDD#TRPBF 1060092-LT6231IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060092-LT6231IDD#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 70 V/μs Current - Input Bias: 5μA Voltage - Input Offset: 75μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V Operating Supply Current: 3.3mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 215MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060092-LT6231IDD#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 75μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 3 V to 12.6 V, ±1.5 V to 6.3 V
Operating Supply Current: 3.3mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 215MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1060092-LT6231IDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6231IDD#TRPBF
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.0750 millivolts
IBIAS 5 µA
GBW 215 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HS6#TRMPBF - 1061239-LTC2050HS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.8000 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF - 020254-LT1355CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1223CS8#TRPBF - 1058046-LT1223CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 8 to 36 volts
Source Current (IS) 6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CS8#TRPBF - 1058548-LT1638CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details