Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CS8#TRPBF 1058548-LT1638CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058548-LT1638CS8#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058548-LT1638CS8#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CS8#TRPBF - 1058548-LT1638CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CS8#TRPBF
1058548-LT1638CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CS8#TRPBF 1058548-LT1638CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058548-LT1638CS8#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V Operating Supply Current: 205μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058548-LT1638CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 44 V, ±1.25 V to 22 V
Operating Supply Current: 205μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058548-LT1638CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CS8#TRPBF
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
IBIAS 0.0200 µA
GBW 1.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014CS8#PBF - 1059996-LT6014CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.2000 milliamps
VOS 0.0350 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241HVIDD#PBF - 020679-LTC6241HVIDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 11 volts
Source Current (IS) 2.5 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970IFE#TRPBF - 1058982-LT1970IFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6004HMS8#PBF - 1059959-LT6004HMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.6 to 16 volts
Source Current (IS) 0.0013 milliamps
VOS 0.1850 millivolts
View Details