Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF 020254-LT1355CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020254-LT1355CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 400 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 300μV Family Name: LT1355 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 12MHz Alternative Parts (Cross-Reference): OPA2227UA/2K5G4; NE5532D8; NE5532D8R2; Introduction Date: October 13, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020254-LT1355CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 400 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 300μV Family Name: LT1355 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 12MHz Alternative Parts (Cross-Reference): OPA2227UA/2K5G4; NE5532D8; NE5532D8R2; Introduction Date: October 13, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF - 020254-LT1355CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF
020254-LT1355CS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF 020254-LT1355CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020254-LT1355CS8#PBF Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Voltage Feedback Slew Rate: 400 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 300μV Family Name: LT1355 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: ±2.5 V to 15 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 12MHz Alternative Parts (Cross-Reference): OPA2227UA/2K5G4; NE5532D8; NE5532D8R2; Introduction Date: October 13, 2009 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 020254-LT1355CS8#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Voltage Feedback
Slew Rate: 400 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 300μV
Family Name: LT1355
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: ±2.5 V to 15 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 12MHz
Alternative Parts (Cross-Reference): OPA2227UA/2K5G4; NE5532D8; NE5532D8R2;
Introduction Date: October 13, 2009
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 020254-LT1355CS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#PBF
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
IBIAS 0.0800 µA
GBW 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996IMS#PBF - 1059024-LT1996IMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6230IS6-10#TRPBF - 1060089-LT6230IS6-10#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 12.6 volts
Source Current (IS) 3.3 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#PBF - 1059004-LT1994CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.38 to 12.6 volts
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#TRPBF - 1057572-LT1008S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details