Win Source Electronics RF Misc ICs and Modules - LT5514EFE#TRPBF 719135-LT5514EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719135-LT5514EFE#TRP BF Packaging: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Frequency: LF ~ 850MHz Function: Amplifier/ADC Driver Secondary Attributes: Max Output 21dBm Family Name: LT5514 Categories: RF/IF and RFID Manufacturer Homepage: www.linear.com Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LT5514EFE#PBF; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719135-LT5514EFE#TRP BF Packaging: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Frequency: LF ~ 850MHz Function: Amplifier/ADC Driver Secondary Attributes: Max Output 21dBm Family Name: LT5514 Categories: RF/IF and RFID Manufacturer Homepage: www.linear.com Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LT5514EFE#PBF; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LT5514EFE#TRPBF - 719135-LT5514EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LT5514EFE#TRPBF
719135-LT5514EFE#TRPBF
RF Misc ICs and Modules - LT5514EFE#TRPBF 719135-LT5514EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 719135-LT5514EFE#TRP BF Packaging: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Frequency: LF ~ 850MHz Function: Amplifier/ADC Driver Secondary Attributes: Max Output 21dBm Family Name: LT5514 Categories: RF/IF and RFID Manufacturer Homepage: www.linear.com Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LT5514EFE#PBF; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 719135-LT5514EFE#TRPBF
Packaging: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Frequency: LF ~ 850MHz
Function: Amplifier/ADC Driver
Secondary Attributes: Max Output 21dBm
Family Name: LT5514
Categories: RF/IF and RFID
Manufacturer Homepage: www.linear.com
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): LT5514EFE#PBF;
Introduction Date: May 04, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 719135-LT5514EFE#TRPBF
Product Name RF Misc ICs and Modules - LT5514EFE#TRPBF
Frequency 8.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5505-2ES5#TR - 303468-LTC5505-2ES5#TR - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details
RF Detectors - LTC5532EDC#TRPBF - 1063761-LTC5532EDC#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF/IF and RFID - 198896-AERO4209HN1WM - Win Source Electronics
Specs
Frequency 8.50E8 to 1.90E9 Hz
View Details