Win Source Electronics Resistor Networks, Arrays - LT5400ACMS8E-3#PBF 1059902-LT5400ACMS8E-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059902-LT5400ACMS8E -3#PBF Packaging: Tube/Rail Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±7.5% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k, 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Categories: Resistors Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059902-LT5400ACMS8E -3#PBF Packaging: Tube/Rail Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±7.5% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k, 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Categories: Resistors Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - LT5400ACMS8E-3#PBF
1059902-LT5400ACMS8E-3#PBF
Resistor Networks, Arrays - LT5400ACMS8E-3#PBF 1059902-LT5400ACMS8E-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059902-LT5400ACMS8E -3#PBF Packaging: Tube/Rail Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±7.5% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 10k, 100k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 800mW Categories: Resistors Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059902-LT5400ACMS8E-3#PBF
Packaging: Tube/Rail
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Tolerance: ±7.5%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 10k, 100k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 800mW
Categories: Resistors
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1059902-LT5400ACMS8E-3#PBF
Product Name Resistor Networks, Arrays - LT5400ACMS8E-3#PBF
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 to 100000 ohms
Tolerance 7.5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - PFC-W1206LF-03-2051-B - 1084642-PFC-W1206LF-03-2051-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2050 ohms
View Details
Chip Resistor - Surface Mount - LRC-LR2512LF-01-1R00-F - 1070922-LRC-LR2512LF-01-1R00-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details