Win Source Electronics Chip Resistor - Surface Mount - OARS1R003FLF 1006667-OARS1R003FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006667-OARS1R003FLF Packaging: Tape & Reel (TR) Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 21.97 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 240 ppm/°C Military Standard: Not Composition: Metal Element, Metal Film, Metal Strip Height: 4.2672 mm Number of Terminations: 2 Resistance: 3 MΩ Power Rating: 2 W Number of Pins: 2 Width: 3.175 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Alternative Parts (Cross-Reference): ERJMP4PF3M0U; TLR3A20DR003FTDG; TLR3AWDTE3L00F75; TLR3ADTE3L00F; ERJ-M1WSF3M0U; ERJ-MS4SF3M0UOARS-1- R003-FLF; OARS-1-R003FLF; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.65 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 REACH SVHC: No SVHC Lead Pitch: 20.32 mm Max Power Dissipation: 2 W
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006667-OARS1R003FLF Packaging: Tape & Reel (TR) Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 21.97 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 240 ppm/°C Military Standard: Not Composition: Metal Element, Metal Film, Metal Strip Height: 4.2672 mm Number of Terminations: 2 Resistance: 3 MΩ Power Rating: 2 W Number of Pins: 2 Width: 3.175 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Alternative Parts (Cross-Reference): ERJMP4PF3M0U; TLR3A20DR003FTDG; TLR3AWDTE3L00F75; TLR3ADTE3L00F; ERJ-M1WSF3M0U; ERJ-MS4SF3M0UOARS-1- R003-FLF; OARS-1-R003FLF; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.65 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 REACH SVHC: No SVHC Lead Pitch: 20.32 mm Max Power Dissipation: 2 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - OARS1R003FLF - 1006667-OARS1R003FLF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - OARS1R003FLF
1006667-OARS1R003FLF
Chip Resistor - Surface Mount - OARS1R003FLF 1006667-OARS1R003FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1006667-OARS1R003FLF Packaging: Tape & Reel (TR) Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 21.97 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 240 ppm/°C Military Standard: Not Composition: Metal Element, Metal Film, Metal Strip Height: 4.2672 mm Number of Terminations: 2 Resistance: 3 MΩ Power Rating: 2 W Number of Pins: 2 Width: 3.175 mm Categories: Chip Resistor - Surface Mount Case / Package: 2512 Alternative Parts (Cross-Reference): ERJMP4PF3M0U; TLR3A20DR003FTDG; TLR3AWDTE3L00F75; TLR3ADTE3L00F; ERJ-M1WSF3M0U; ERJ-MS4SF3M0UOARS-1- R003-FLF; OARS-1-R003FLF; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.65 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 REACH SVHC: No SVHC Lead Pitch: 20.32 mm Max Power Dissipation: 2 W

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006667-OARS1R003FLF
Packaging: Tape & Reel (TR)
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 21.97 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 240 ppm/°C
Military Standard: Not
Composition: Metal Element, Metal Film, Metal Strip
Height: 4.2672 mm
Number of Terminations: 2
Resistance: 3 MΩ
Power Rating: 2 W
Number of Pins: 2
Width: 3.175 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Alternative Parts (Cross-Reference): ERJMP4PF3M0U; TLR3A20DR003FTDG; TLR3AWDTE3L00F75; TLR3ADTE3L00F; ERJ-M1WSF3M0U; ERJ-MS4SF3M0UOARS-1-R003-FLF; OARS-1-R003FLF;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.65 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045
REACH SVHC: No SVHC
Lead Pitch: 20.32 mm
Max Power Dissipation: 2 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1006667-OARS1R003FLF
Product Name Chip Resistor - Surface Mount - OARS1R003FLF
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.00E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR20-473FV - 1107684-CR20-473FV - Win Source Electronics
Specs
Resistance Range 47000 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B - 1084352-PFC-W0805R-03-4021-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4020 ohms
View Details
Chip Resistor - Surface Mount - LRC-LR1206LF-01-R033-F - 1070906-LRC-LR1206LF-01-R033-F - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0330 ohms
View Details
Chip Resistor - Surface Mount - PFC-W0805LF-03-3742-B - 1084638-PFC-W0805LF-03-3742-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details