Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1016575-ELG-200-12A

Description
Win Source Part Number: 1016575-ELG-200-12A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: ELG-200 (200W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 12 Ratings: IP65 Power (Watts): 192 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 8.66" L x 2.80" W x 1.48" H (220.0mm x 71.0mm x 37.5mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: ELG-200-12A-ND,1866- 1504 Base Product Number: ELG-200 Approval Agency: CB, CCC, CE, cURus, ENEC, RCM
Request a Quote Datasheet
Description
Win Source Part Number: 1016575-ELG-200-12A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: ELG-200 (200W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 12 Ratings: IP65 Power (Watts): 192 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 8.66" L x 2.80" W x 1.48" H (220.0mm x 71.0mm x 37.5mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: ELG-200-12A-ND,1866- 1504 Base Product Number: ELG-200 Approval Agency: CB, CCC, CE, cURus, ENEC, RCM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1016575-ELG-200-12A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1016575-ELG-200-12A
Power Supplies - External/Internal (Off-Board) - LED Drivers 1016575-ELG-200-12A
Win Source Part Number: 1016575-ELG-200-12A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: ELG-200 (200W) Type: Constant Current, Voltage Termination Style: Wire Leads Features: OCP, OTP, OVP, SCP Package: Box Standard Package: 12 Ratings: IP65 Power (Watts): 192 W Voltage - Output: 12V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 100VAC Voltage - Input (Max): 305VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 90°C Dimension: 8.66" L x 2.80" W x 1.48" H (220.0mm x 71.0mm x 37.5mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: MEAN WELL USA Inc. Other Names: ELG-200-12A-ND,1866- 1504 Base Product Number: ELG-200 Approval Agency: CB, CCC, CE, cURus, ENEC, RCM

Win Source Part Number: 1016575-ELG-200-12A
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: ELG-200 (200W)
Type: Constant Current, Voltage
Termination Style: Wire Leads
Features: OCP, OTP, OVP, SCP
Package: Box
Standard Package: 12
Ratings: IP65
Power (Watts): 192 W
Voltage - Output: 12V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 100VAC
Voltage - Input (Max): 305VAC
Efficiency: 90%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 8.66" L x 2.80" W x 1.48" H (220.0mm x 71.0mm x 37.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: MEAN WELL USA Inc.
Other Names: ELG-200-12A-ND,1866-1504
Base Product Number: ELG-200
Approval Agency: CB, CCC, CE, cURus, ENEC, RCM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1016575-ELG-200-12A
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3796EFE-1#PBF - 1059685-LT3796EFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-TSSOP-EP
View Details
PMIC - PMIC - LED Drivers - LT3517IUF#PBF - 1059434-LT3517IUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3791EFE#PBF - 94980-LT3791EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.7 volts
Output Voltage 0.0 to 60 volts
View Details
Newest Parts - LT3599EUH - 1206770-LT3599EUH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details