Win Source Electronics Electronic Wholesale - LT3755EUD-1#TRPBF 758886-LT3755EUD-1#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758886-LT3755EUD-1#T RPBF Packaging: Tape and Reel Type: DC DC Controller Mounting Style: SMD Voltage - Output: 75V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 16-QFN-EP (3x3) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LT3755 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 40V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758886-LT3755EUD-1#T RPBF Packaging: Tape and Reel Type: DC DC Controller Mounting Style: SMD Voltage - Output: 75V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 16-QFN-EP (3x3) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LT3755 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LT3755EUD-1#TRPBF - 758886-LT3755EUD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LT3755EUD-1#TRPBF
758886-LT3755EUD-1#TRPBF
Electronic Wholesale - LT3755EUD-1#TRPBF 758886-LT3755EUD-1#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758886-LT3755EUD-1#T RPBF Packaging: Tape and Reel Type: DC DC Controller Mounting Style: SMD Voltage - Output: 75V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming: Analog, PWM Categories: Integrated Circuits Supplier Device Package: 16-QFN-EP (3x3) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: LT3755 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 40V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758886-LT3755EUD-1#TRPBF
Packaging: Tape and Reel
Type: DC DC Controller
Mounting Style: SMD
Voltage - Output: 75V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Dimming: Analog, PWM
Categories: Integrated Circuits
Supplier Device Package: 16-QFN-EP (3x3)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: LT3755
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 40V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 758886-LT3755EUD-1#TRPBF
Product Name Electronic Wholesale - LT3755EUD-1#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3202EMS#TRPBF - 103805-LTC3202EMS#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3474EFE#TRPBF - 072370-LT3474EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.5 volts
Output Current 1000 milliamps
View Details
External/Internal (Off - Board) LED Drivers - PLP-45-24 - 847170-PLP-45-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3209EUF-1#TRPBF - 1062440-LTC3209EUF-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 600 milliamps
View Details