Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4442EMS8E#TRPBF 105912-LTC4442EMS8E#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105912-LTC4442EMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 6 V to 9.5 V Rise and Fall Time: 12ns, 8ns
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105912-LTC4442EMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 6 V to 9.5 V Rise and Fall Time: 12ns, 8ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4442EMS8E#TRPBF - 105912-LTC4442EMS8E#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4442EMS8E#TRPBF
105912-LTC4442EMS8E#TRPBF
PMIC - PMIC - Gate Drivers - LTC4442EMS8E#TRPBF 105912-LTC4442EMS8E#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 105912-LTC4442EMS8E# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 6 V to 9.5 V Rise and Fall Time: 12ns, 8ns

Manufacturer: Linear Technology
Win Source Part Number: 105912-LTC4442EMS8E#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.4A, 2.4A
High Side Voltage - Max (Bootstrap): 42V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: 6 V to 9.5 V
Rise and Fall Time: 12ns, 8ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 105912-LTC4442EMS8E#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LTC4442EMS8E#TRPBF
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.4 amps
Supply Voltage 6 to 9.5 volts
Rise Time 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4446EMS8E#TRPBF - 784182-LTC4446EMS8E#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 7.2 to 13.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC3900ES8#TRPBF - 117418-LTC3900ES8#TRPBF - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details