Win Source Electronics PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#PBF 781125-LT3572EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781125-LT3572EUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled Package: 20-WFQFN Exposed Pad Applications: Piezo Devices Mounting: SMD Technology: Bipolar Operating Supply Voltage: 2.7 V ~ 10 V Interface: PWM Output Configuration: Half Bridge (4) Voltage - Load: 5 V ~ 40 V Load Type: Inductive, Capacitive Family Name: LT3572 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Current per Channel: 900mA Alternative Parts (Cross-Reference): LT3572EUF; LT3572EUF#TRPBF; Introduction Date: November 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781125-LT3572EUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled Package: 20-WFQFN Exposed Pad Applications: Piezo Devices Mounting: SMD Technology: Bipolar Operating Supply Voltage: 2.7 V ~ 10 V Interface: PWM Output Configuration: Half Bridge (4) Voltage - Load: 5 V ~ 40 V Load Type: Inductive, Capacitive Family Name: LT3572 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Current per Channel: 900mA Alternative Parts (Cross-Reference): LT3572EUF; LT3572EUF#TRPBF; Introduction Date: November 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#PBF - 781125-LT3572EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#PBF
781125-LT3572EUF#PBF
PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#PBF 781125-LT3572EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781125-LT3572EUF#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled Package: 20-WFQFN Exposed Pad Applications: Piezo Devices Mounting: SMD Technology: Bipolar Operating Supply Voltage: 2.7 V ~ 10 V Interface: PWM Output Configuration: Half Bridge (4) Voltage - Load: 5 V ~ 40 V Load Type: Inductive, Capacitive Family Name: LT3572 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Output Current per Channel: 900mA Alternative Parts (Cross-Reference): LT3572EUF; LT3572EUF#TRPBF; Introduction Date: November 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781125-LT3572EUF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Slew Rate Controlled
Package: 20-WFQFN Exposed Pad
Applications: Piezo Devices
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 2.7 V ~ 10 V
Interface: PWM
Output Configuration: Half Bridge (4)
Voltage - Load: 5 V ~ 40 V
Load Type: Inductive, Capacitive
Family Name: LT3572
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Output Current per Channel: 900mA
Alternative Parts (Cross-Reference): LT3572EUF; LT3572EUF#TRPBF;
Introduction Date: November 14, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 781125-LT3572EUF#PBF
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#PBF
Supply Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRMPBF - 784173-LTC4440ES6-5#TRMPBF - Win Source Electronics
Specs
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 4 to 15 volts
View Details
PMIC - PMIC - Gate Drivers - LTC1982ES6#TRMPBF - 020523-LTC1982ES6#TRMPBF - Win Source Electronics
Specs
Driver Type High-side
Supply Voltage 1.8 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#TRPBF - 128749-LTC4440EMS8E-5#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
View Details
PMIC - PMIC - Gate Drivers - LTC4440ES6#TRPBF - 118239-LTC4440ES6#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
View Details