Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4060EDHC#TRPBF 783863-LTC4060EDHC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783863-LTC4060EDHC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2.1A Battery Pack Voltage: 1.5V Family Name: LTC4060 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): TEA1103T; BQ2114B-015; BQ2114LB-017; TEA1103TS/N2,118; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783863-LTC4060EDHC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2.1A Battery Pack Voltage: 1.5V Family Name: LTC4060 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): TEA1103T; BQ2114B-015; BQ2114LB-017; TEA1103TS/N2,118; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4060EDHC#TRPBF - 783863-LTC4060EDHC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4060EDHC#TRPBF
783863-LTC4060EDHC#TRPBF
PMIC - PMIC - Battery Chargers - LTC4060EDHC#TRPBF 783863-LTC4060EDHC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783863-LTC4060EDHC#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2.1A Battery Pack Voltage: 1.5V Family Name: LTC4060 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): TEA1103T; BQ2114B-015; BQ2114LB-017; TEA1103TS/N2,118; Introduction Date: September 09, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783863-LTC4060EDHC#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFDFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2.1A
Battery Pack Voltage: 1.5V
Family Name: LTC4060
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): TEA1103T; BQ2114B-015; BQ2114LB-017; TEA1103TS/N2,118;
Introduction Date: September 09, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783863-LTC4060EDHC#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4060EDHC#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#TRPBF - 136589-LTC4002EDD-8.4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC3552EDHC#PBF - 783414-LTC3552EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4410ES6#TRPBF - 1063690-LTC4410ES6#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-6
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4012CUF-1#PBF - 783846-LTC4012CUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details