Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF 020347-LT1952IGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020347-LT1952IGN-1#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 100kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LT1952IGN-1#PBF Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 6.82 V to 25 V Alternative Parts (Cross-Reference): MAX5068BAUE; MAX5068EAUE+; MAX5068EAUE+T; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020347-LT1952IGN-1#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 100kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LT1952IGN-1#PBF Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 6.82 V to 25 V Alternative Parts (Cross-Reference): MAX5068BAUE; MAX5068EAUE+; MAX5068EAUE+T; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF - 020347-LT1952IGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF
020347-LT1952IGN-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF 020347-LT1952IGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 020347-LT1952IGN-1#P BF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Forward Converter Frequency - Switching: 100kHz to 500kHz Control Features: Enable, Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LT1952IGN-1#PBF Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 6.82 V to 25 V Alternative Parts (Cross-Reference): MAX5068BAUE; MAX5068EAUE+; MAX5068EAUE+T; Introduction Date: August 30, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020347-LT1952IGN-1#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 100kHz to 500kHz
Control Features: Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: LT1952IGN-1#PBF
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 6.82 V to 25 V
Alternative Parts (Cross-Reference): MAX5068BAUE; MAX5068EAUE+; MAX5068EAUE+T;
Introduction Date: August 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020347-LT1952IGN-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3692AEUH#PBF - 086831-LT3692AEUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1928ES6-5#TRPBF - 102762-LTC1928ES6-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3560IS6#TRPBF - 105643-LTC3560IS6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1735CS#PBF - 072499-LTC1735CS#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details