Win Source Electronics PMIC - PMIC - Voltage Reference - LT1236CIS8-5#TRPBF 1058070-LT1236CIS8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058070-LT1236CIS8-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 15ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058070-LT1236CIS8-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 15ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1236CIS8-5#TRPBF - 1058070-LT1236CIS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1236CIS8-5#TRPBF
1058070-LT1236CIS8-5#TRPBF
PMIC - PMIC - Voltage Reference - LT1236CIS8-5#TRPBF 1058070-LT1236CIS8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058070-LT1236CIS8-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 15ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058070-LT1236CIS8-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 15ppm/°C
Voltage - Input: 7.2 V to 40 V
Output Type: Fixed
Reference Type: Series, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 2.2μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.5mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1058070-LT1236CIS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1236CIS8-5#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460BIN8-5#PBF - 1058273-LT1460BIN8-5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRMPBF - 002740-LT1790BCS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details