Win Source Electronics PMIC - PMIC - Voltage Reference - LT1029ACZ#PBF 1057668-LT1029ACZ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057668-LT1029ACZ#PB F Packaging: Bulk Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM336Z5; LT1029ACZ; LM336Z-5.0T1; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057668-LT1029ACZ#PB F Packaging: Bulk Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM336Z5; LT1029ACZ; LM336Z-5.0T1; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1029ACZ#PBF - 1057668-LT1029ACZ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1029ACZ#PBF
1057668-LT1029ACZ#PBF
PMIC - PMIC - Voltage Reference - LT1029ACZ#PBF 1057668-LT1029ACZ#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057668-LT1029ACZ#PB F Packaging: Bulk Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 700μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 5V Alternative Parts (Cross-Reference): LM336Z5; LT1029ACZ; LM336Z-5.0T1; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057668-LT1029ACZ#PBF
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 700μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 5V
Alternative Parts (Cross-Reference): LM336Z5; LT1029ACZ; LM336Z-5.0T1;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1057668-LT1029ACZ#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1029ACZ#PBF
Package Type TO-92; Other; TO-92-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1461AIS8-2.5#TRPBF - 126258-LT1461AIS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 3 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRMPBF - 1058300-LT1460KCS3-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1004IS8-1.2#PBF - 143003-LT1004IS8-1.2#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details