Win Source Electronics PMIC - PMIC - Voltage Reference - LT1236CCS8-10#PBF 072244-LT1236CCS8-10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072244-LT1236CCS8-10 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 15ppm/°C Voltage - Input: 11.5 V to 40 V Output Type: Fixed Reference Type: Series, Shunt, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Noise - 10Hz to 10kHz: 3.5μVrms Current - Cathode: 1.7mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 2mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072244-LT1236CCS8-10 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 15ppm/°C Voltage - Input: 11.5 V to 40 V Output Type: Fixed Reference Type: Series, Shunt, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Noise - 10Hz to 10kHz: 3.5μVrms Current - Cathode: 1.7mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 2mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1236CCS8-10#PBF - 072244-LT1236CCS8-10#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1236CCS8-10#PBF
072244-LT1236CCS8-10#PBF
PMIC - PMIC - Voltage Reference - LT1236CCS8-10#PBF 072244-LT1236CCS8-10#PBF
Manufacturer: Linear Technology Win Source Part Number: 072244-LT1236CCS8-10 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 15ppm/°C Voltage - Input: 11.5 V to 40 V Output Type: Fixed Reference Type: Series, Shunt, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Noise - 10Hz to 10kHz: 3.5μVrms Current - Cathode: 1.7mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 2mA

Manufacturer: Linear Technology
Win Source Part Number: 072244-LT1236CCS8-10#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 15ppm/°C
Voltage - Input: 11.5 V to 40 V
Output Type: Fixed
Reference Type: Series, Shunt, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Noise - 10Hz to 10kHz: 3.5μVrms
Current - Cathode: 1.7mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 2mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 072244-LT1236CCS8-10#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1236CCS8-10#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6655BHLS8-4.096#PBF - 1064029-LTC6655BHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 2 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRMPBF - 002740-LT1790BCS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634BCMS8-2.5#PBF - 107563-LT1634BCMS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details