Win Source Electronics Crystals - DSX211G27120000AAAA 1056396-DSX211G27120000AAAA

Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056396-DSX211G27120 000AAAA Frequency: 27.12 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056396-DSX211G27120 000AAAA Frequency: 27.12 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - DSX211G27120000AAAA - 1056396-DSX211G27120000AAAA - Win Source Electronics
Laguna Hills, CA, United States
Crystals - DSX211G27120000AAAA
1056396-DSX211G27120000AAAA
Crystals - DSX211G27120000AAAA 1056396-DSX211G27120000AAAA
Manufacturer: KDS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056396-DSX211G27120 000AAAA Frequency: 27.12 MHz Categories: Crystals Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: KDS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056396-DSX211G27120000AAAA
Frequency: 27.12 MHz
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1056396-DSX211G27120000AAAA
Product Name Crystals - DSX211G27120000AAAA
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Resonators - 1019119-RO3112C - Win Source Electronics
Specs
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency 433 MHz
Frequency Tolerance 75 %
View Details
Crystals - DSX321G20000000AAAB - 982882-DSX321G20000000AAAB - Win Source Electronics
Specs
Features / Standards RoHS
Frequency 20 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366335-TZ3398B - Win Source Electronics
Specs
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
Frequency Stability 20 ppm
View Details