Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - H11AV1X 1042121-H11AV1X

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1042121-H11AV1X Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 300% @ 10mA Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 1,040
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1042121-H11AV1X Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 300% @ 10mA Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 1,040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AV1X - 1042121-H11AV1X - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AV1X
1042121-H11AV1X
Optoisolators - Transistor, Photovoltaic Output - H11AV1X 1042121-H11AV1X
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1042121-H11AV1X Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 100% @ 10mA Maximum DC Current Transfer Ratio: 300% @ 10mA Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 1,040

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1042121-H11AV1X
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 100% @ 10mA
Maximum DC Current Transfer Ratio: 300% @ 10mA
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1042121-H11AV1X
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AV1X
Input DC; DC
Mounting Option 6-DIP
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3063XSM - 927650-MOC3063XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Optoisolators - Transistor, Photovoltaic Output - IS281-4GB - 800607-IS281-4GB - Win Source Electronics
Specs
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
View Details
PMIC - PMIC - Power Management - Specialized - LT4430ES6#TRPBF - 104893-LT4430ES6#TRPBF - Win Source Electronics
Specs
Mounting Option Surface Mount; TSOT-23-6
View Details