Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - IS357 1047916-IS357

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1047916-IS357 Packaging: Digi-Reel Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: Mini FlatPak Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1047916-IS357 Packaging: Digi-Reel Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: Mini FlatPak Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IS357 - 1047916-IS357 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IS357
1047916-IS357
Optoisolators - Transistor, Photovoltaic Output - IS357 1047916-IS357
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 1047916-IS357 Packaging: Digi-Reel Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: Mini FlatPak Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 1047916-IS357
Packaging: Digi-Reel
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: Mini FlatPak
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1047916-IS357
Product Name Optoisolators - Transistor, Photovoltaic Output - IS357
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; Mini FlatPak
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Logic Output - H11L1SMT/R - 873138-H11L1SMT/R - Win Source Electronics
Specs
Mounting Option Surface Mount; 6-SMD
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Optoisolators - Triac, SCR Output - MOC3010XSM - 885515-MOC3010XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details