Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2165CUK#PBF 1030583-LTC2165CUK#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030583-LTC2165CUK#P BF Mounting: SMD (SMT) Polarity: Bipolar Operating Supply Voltage: 1.8 V Number of Elements: 1 Interface: Parallel Power Dissipation: 314 mW Height: 800 µm Number of Bits: 16 Number of Channels: 1 Number of Pins: 48 Resolution: 2 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 125 Msps Alternative Parts (Cross-Reference): LTC2261CUJ-12#PBF; LTC2268IUJ-14#PBF; LTC2175CUKG-12#PBF; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Power Dissipation: 314 mW Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 108 mA Max Junction Temperature (Tj): 150 °C Integral Nonlinearity (INL): 6 LSB Supply Type: Analog, Digital
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030583-LTC2165CUK#P BF Mounting: SMD (SMT) Polarity: Bipolar Operating Supply Voltage: 1.8 V Number of Elements: 1 Interface: Parallel Power Dissipation: 314 mW Height: 800 µm Number of Bits: 16 Number of Channels: 1 Number of Pins: 48 Resolution: 2 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 125 Msps Alternative Parts (Cross-Reference): LTC2261CUJ-12#PBF; LTC2268IUJ-14#PBF; LTC2175CUKG-12#PBF; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Power Dissipation: 314 mW Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 108 mA Max Junction Temperature (Tj): 150 °C Integral Nonlinearity (INL): 6 LSB Supply Type: Analog, Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2165CUK#PBF - 1030583-LTC2165CUK#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2165CUK#PBF
1030583-LTC2165CUK#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2165CUK#PBF 1030583-LTC2165CUK#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030583-LTC2165CUK#P BF Mounting: SMD (SMT) Polarity: Bipolar Operating Supply Voltage: 1.8 V Number of Elements: 1 Interface: Parallel Power Dissipation: 314 mW Height: 800 µm Number of Bits: 16 Number of Channels: 1 Number of Pins: 48 Resolution: 2 B Number of Converters: 1 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Sampling Rate: 125 Msps Alternative Parts (Cross-Reference): LTC2261CUJ-12#PBF; LTC2268IUJ-14#PBF; LTC2175CUKG-12#PBF; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Power Dissipation: 314 mW Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V Nominal Supply Current: 108 mA Max Junction Temperature (Tj): 150 °C Integral Nonlinearity (INL): 6 LSB Supply Type: Analog, Digital

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030583-LTC2165CUK#PBF
Mounting: SMD (SMT)
Polarity: Bipolar
Operating Supply Voltage: 1.8 V
Number of Elements: 1
Interface: Parallel
Power Dissipation: 314 mW
Height: 800 µm
Number of Bits: 16
Number of Channels: 1
Number of Pins: 48
Resolution: 2 B
Number of Converters: 1
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Sampling Rate: 125 Msps
Alternative Parts (Cross-Reference): LTC2261CUJ-12#PBF; LTC2268IUJ-14#PBF; LTC2175CUKG-12#PBF;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Power Dissipation: 314 mW
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V
Nominal Supply Current: 108 mA
Max Junction Temperature (Tj): 150 °C
Integral Nonlinearity (INL): 6 LSB
Supply Type: Analog, Digital

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1030583-LTC2165CUK#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2165CUK#PBF
Interface Type Parallel; Parallel
Package Type QFN
Pins 48
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318366-LTC1296BIN#PBF - Win Source Electronics
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; 20-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details