Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296DCSW#PBF 109562-LTC1296DCSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109562-LTC1296DCSW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 46.5k
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109562-LTC1296DCSW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 46.5k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296DCSW#PBF
109562-LTC1296DCSW#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296DCSW#PBF 109562-LTC1296DCSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 109562-LTC1296DCSW#P BF Packaging: Tube/Rail Type: Data Acquisition System (DAS), ADC Mounting: SMD (SMT) Data Interface: Serial, Parallel Resolution (Bits): 12 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: ±5V, 5V Sampling Rate: 46.5k

Manufacturer: Linear Technology
Win Source Part Number: 109562-LTC1296DCSW#PBF
Packaging: Tube/Rail
Type: Data Acquisition System (DAS), ADC
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: ±5V, 5V
Sampling Rate: 46.5k

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 109562-LTC1296DCSW#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296DCSW#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type 32-QFN (5x5)
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1747CFW#TRPBF - 129352-LTC1747CFW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details