Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#TRPBF 113801-LTC1403AHMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 113801-LTC1403AHMSE# TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 2.8M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 113801-LTC1403AHMSE# TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 2.8M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#TRPBF - 113801-LTC1403AHMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#TRPBF
113801-LTC1403AHMSE#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#TRPBF 113801-LTC1403AHMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 113801-LTC1403AHMSE# TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 14 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP-EP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Sampling Rate: 2.8M

Manufacturer: Linear Technology
Win Source Part Number: 113801-LTC1403AHMSE#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP-EP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 2.8M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 113801-LTC1403AHMSE#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403AHMSE#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318301-LTC1276ACN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 24-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details