Win Source Electronics Chip Resistor - Surface Mount - OARSXPR005FLF 1013192-OARSXPR005FLF

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013192-OARSXPR005FL F Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 12 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element, Metal Film Height: 4.572 mm Number of Terminations: 2 Resistance: 5 mΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Case / Package: 4225 Alternative Parts (Cross-Reference): OARSXPR005FLFOARS-XP -.005-OHM-1-LF; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 REACH SVHC: Unknown Max Power Dissipation: 5 W
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013192-OARSXPR005FL F Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 12 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element, Metal Film Height: 4.572 mm Number of Terminations: 2 Resistance: 5 mΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Case / Package: 4225 Alternative Parts (Cross-Reference): OARSXPR005FLFOARS-XP -.005-OHM-1-LF; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 REACH SVHC: Unknown Max Power Dissipation: 5 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - OARSXPR005FLF - 1013192-OARSXPR005FLF - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - OARSXPR005FLF
1013192-OARSXPR005FLF
Chip Resistor - Surface Mount - OARSXPR005FLF 1013192-OARSXPR005FLF
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013192-OARSXPR005FL F Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 12 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 40 ppm/°C Military Standard: Not Composition: Metal Alloy, Metal Element, Metal Film Height: 4.572 mm Number of Terminations: 2 Resistance: 5 mΩ Power Rating: 5 W Number of Pins: 2 Width: 6.35 mm Categories: Chip Resistor - Surface Mount Case / Package: 4225 Alternative Parts (Cross-Reference): OARSXPR005FLFOARS-XP -.005-OHM-1-LF; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 160 °C Depth: 6.35 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 REACH SVHC: Unknown Max Power Dissipation: 5 W

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013192-OARSXPR005FLF
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 12 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 40 ppm/°C
Military Standard: Not
Composition: Metal Alloy, Metal Element, Metal Film
Height: 4.572 mm
Number of Terminations: 2
Resistance: 5 mΩ
Power Rating: 5 W
Number of Pins: 2
Width: 6.35 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4225
Alternative Parts (Cross-Reference): OARSXPR005FLFOARS-XP-.005-OHM-1-LF;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 160 °C
Depth: 6.35 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045
REACH SVHC: Unknown
Max Power Dissipation: 5 W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1013192-OARSXPR005FLF
Product Name Chip Resistor - Surface Mount - OARSXPR005FLF
Technology / Construction MetalAlloy; MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - LRC-LRF2512-01-R025-F - 1070952-LRC-LRF2512-01-R025-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B - 1084352-PFC-W0805R-03-4021-B - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4020 ohms
View Details