Win Source Electronics OEM Parts - OEM Parts (O - R) - OP27CH/883 1012964-OP27CH/883

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012964-OP27CH/883 Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 500 mW Slew Rate: 2.8 V/µs Gain Bandwidth Product: 8 MHz Number of Pins: 8 Common Mode Rejection Ratio: 100 dB Input Bias Current: 80 nA Categories: OEM Parts(O-R) Case / Package: TO-5 Alternative Parts (Cross-Reference): OP27CH/883OP27CH-883 ; OP27CH883; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8542330000 Max Dual Supply Voltage: 22 V Power Supply Rejection Ratio (PSRR): 94 dB Voltage Gain: 123.52 dB Input Offset Voltage (Vos): 100 µV
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012964-OP27CH/883 Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 500 mW Slew Rate: 2.8 V/µs Gain Bandwidth Product: 8 MHz Number of Pins: 8 Common Mode Rejection Ratio: 100 dB Input Bias Current: 80 nA Categories: OEM Parts(O-R) Case / Package: TO-5 Alternative Parts (Cross-Reference): OP27CH/883OP27CH-883 ; OP27CH883; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8542330000 Max Dual Supply Voltage: 22 V Power Supply Rejection Ratio (PSRR): 94 dB Voltage Gain: 123.52 dB Input Offset Voltage (Vos): 100 µV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - OP27CH/883 - 1012964-OP27CH/883 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - OP27CH/883
1012964-OP27CH/883
OEM Parts - OEM Parts (O - R) - OP27CH/883 1012964-OP27CH/883
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012964-OP27CH/883 Mounting: SMD (SMT) Number of Elements: 1 Power Dissipation: 500 mW Slew Rate: 2.8 V/µs Gain Bandwidth Product: 8 MHz Number of Pins: 8 Common Mode Rejection Ratio: 100 dB Input Bias Current: 80 nA Categories: OEM Parts(O-R) Case / Package: TO-5 Alternative Parts (Cross-Reference): OP27CH/883OP27CH-883 ; OP27CH883; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8542330000 Max Dual Supply Voltage: 22 V Power Supply Rejection Ratio (PSRR): 94 dB Voltage Gain: 123.52 dB Input Offset Voltage (Vos): 100 µV

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012964-OP27CH/883
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 500 mW
Slew Rate: 2.8 V/µs
Gain Bandwidth Product: 8 MHz
Number of Pins: 8
Common Mode Rejection Ratio: 100 dB
Input Bias Current: 80 nA
Categories: OEM Parts(O-R)
Case / Package: TO-5
Alternative Parts (Cross-Reference): OP27CH/883OP27CH-883; OP27CH883;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542330000
Max Dual Supply Voltage: 22 V
Power Supply Rejection Ratio (PSRR): 94 dB
Voltage Gain: 123.52 dB
Input Offset Voltage (Vos): 100 µV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1012964-OP27CH/883
Product Name OEM Parts - OEM Parts (O - R) - OP27CH/883
Package Type TO-5
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AIS#PBF - 1058362-LT1491AIS#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 14-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#TRPBF - 1057687-LT1037IS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CDD#PBF - 1058996-LT1991CDD#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 10-DFN (3x3)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF - 072419-LTC1050CN8#PBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; PDIP; 8-PDIP
View Details