Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF 072419-LTC1050CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072419-LTC1050CN8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 2.5MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072419-LTC1050CN8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 2.5MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF - 072419-LTC1050CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF
072419-LTC1050CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF 072419-LTC1050CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 072419-LTC1050CN8#PB F Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1mA Gain Bandwidth Product (GBP): 2.5MHz

Manufacturer: Linear Technology
Win Source Part Number: 072419-LTC1050CN8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 4 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 1mA
Gain Bandwidth Product (GBP): 2.5MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 072419-LTC1050CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1050CN8#PBF
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-5 µA
GBW 2.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8#PBF - 020194-LT1013DS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819CMS8#PBF - 1058848-LT1819CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638CMS8#TRPBF - 020289-LT1638CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.4000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF - 020246-LT1230CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details