Win Source Electronics RF Demodulators - LT5575EUF#PBF 002773-LT5575EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002773-LT5575EUF#PBF Packaging: Tube/Rail Gain: 2dB Noise Figure: 15.7dB P1dB: 12.3dBm LO Frequency: 800MHz to 2.7GHz RF Frequency: 800MHz to 2.7GHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 155mA Alternative Parts (Cross-Reference): LT5575EUF; LT5575EUF#TR; LT5575EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002773-LT5575EUF#PBF Packaging: Tube/Rail Gain: 2dB Noise Figure: 15.7dB P1dB: 12.3dBm LO Frequency: 800MHz to 2.7GHz RF Frequency: 800MHz to 2.7GHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 155mA Alternative Parts (Cross-Reference): LT5575EUF; LT5575EUF#TR; LT5575EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LT5575EUF#PBF - 002773-LT5575EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LT5575EUF#PBF
002773-LT5575EUF#PBF
RF Demodulators - LT5575EUF#PBF 002773-LT5575EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 002773-LT5575EUF#PBF Packaging: Tube/Rail Gain: 2dB Noise Figure: 15.7dB P1dB: 12.3dBm LO Frequency: 800MHz to 2.7GHz RF Frequency: 800MHz to 2.7GHz Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Purpose: Demodulator Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 155mA Alternative Parts (Cross-Reference): LT5575EUF; LT5575EUF#TR; LT5575EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 002773-LT5575EUF#PBF
Packaging: Tube/Rail
Gain: 2dB
Noise Figure: 15.7dB
P1dB: 12.3dBm
LO Frequency: 800MHz to 2.7GHz
RF Frequency: 800MHz to 2.7GHz
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Purpose: Demodulator
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 155mA
Alternative Parts (Cross-Reference): LT5575EUF; LT5575EUF#TR; LT5575EUF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 002773-LT5575EUF#PBF
Product Name RF Demodulators - LT5575EUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5508ESC6#TRMPBF - 303472-LTC5508ESC6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Transceiver ICs - LMS6002DFN - 779555-LMS6002DFN - Win Source Electronics
Specs
RFID Product Transceiver
Interface SPI
Frequency 3.00E8 to 3.80E9 Hz
View Details