Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597-1ACG#PBF 084867-LTC1597-1ACG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 084867-LTC1597-1ACG# PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.35, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 084867-LTC1597-1ACG# PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.35, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597-1ACG#PBF
084867-LTC1597-1ACG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597-1ACG#PBF 084867-LTC1597-1ACG#PBF
Manufacturer: Linear Technology Win Source Part Number: 084867-LTC1597-1ACG# PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.35, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 084867-LTC1597-1ACG#PBF
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.35, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 084867-LTC1597-1ACG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597-1ACG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323008-LTC1595ACN8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type DIP; 8-DIP (0.300", 7.62mm)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660IGN#TRPBF - 142384-LTC1660IGN#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tape Reel; Reel - TR
View Details