Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1589CG#TRPBF 782066-LTC1589CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782066-LTC1589CG#TRP BF Series: SoftSpan Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 14 Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC1589 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC1589CG; Introduction Date: May 27, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782066-LTC1589CG#TRP BF Series: SoftSpan Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 14 Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC1589 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC1589CG; Introduction Date: May 27, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1589CG#TRPBF
782066-LTC1589CG#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1589CG#TRPBF 782066-LTC1589CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782066-LTC1589CG#TRP BF Series: SoftSpan Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 14 Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: LTC1589 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC1589CG; Introduction Date: May 27, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782066-LTC1589CG#TRPBF
Series: SoftSpan
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.209", 5.30mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 14
Settling Time: 2μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: LTC1589
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC1589CG;
Introduction Date: May 27, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782066-LTC1589CG#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1589CG#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type PWM
Package Type SOIC
Packing Method Tube; Tube
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317899-LTC2634CMSE-HMI10#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Packing Method Bulk; Bulk
View Details