Win Source Electronics Power Supplies - Board Mount 072673-LTM4620IV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072673-LTM4620IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OVP UVLO Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15mm x 15mm x 4.32mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4620 Number of Outputs: 2 Current - Output (Max): 13A 13A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 2.5 V Voltage - Output 2: 0.6 ~ 2.5 V Alternative Parts (Cross-Reference): LTM4620EY#PBF; LTM4620EV#PBF; LTM4620MPY#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 072673-LTM4620IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OVP UVLO Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15mm x 15mm x 4.32mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4620 Number of Outputs: 2 Current - Output (Max): 13A 13A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 2.5 V Voltage - Output 2: 0.6 ~ 2.5 V Alternative Parts (Cross-Reference): LTM4620EY#PBF; LTM4620EV#PBF; LTM4620MPY#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
072673-LTM4620IV#PBF
Power Supplies - Board Mount 072673-LTM4620IV#PBF
Manufacturer: Linear Technology Win Source Part Number: 072673-LTM4620IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP OVP UVLO Package: 144-LGA Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15mm x 15mm x 4.32mm) Applications: ITE (Commercial) Standard Package: 119 Catalog: µModule Series LTM4620 Number of Outputs: 2 Current - Output (Max): 13A 13A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 2.5 V Voltage - Output 2: 0.6 ~ 2.5 V Alternative Parts (Cross-Reference): LTM4620EY#PBF; LTM4620EV#PBF; LTM4620MPY#PBF; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072673-LTM4620IV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP OVP UVLO
Package: 144-LGA
Size / Dimension: 0.59" L x 0.59" W x 0.17" H (15mm x 15mm x 4.32mm)
Applications: ITE (Commercial)
Standard Package: 119
Catalog: µModule Series LTM4620
Number of Outputs: 2
Current - Output (Max): 13A 13A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 16V
Voltage - Output 1: 0.6 ~ 2.5 V
Voltage - Output 2: 0.6 ~ 2.5 V
Alternative Parts (Cross-Reference): LTM4620EY#PBF; LTM4620EV#PBF; LTM4620MPY#PBF;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 072673-LTM4620IV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 8 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 10 amps
View Details