Win Source Electronics Power Supplies - Board Mount 041267-LTM8020MPV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 041267-LTM8020MPV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 21-LGA Size / Dimension: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm) Applications: ITE (Commercial) Standard Package: 260 Catalog: µModule Series LTM8020 Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output 1: 1.25 ~ 5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 041267-LTM8020MPV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 21-LGA Size / Dimension: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm) Applications: ITE (Commercial) Standard Package: 260 Catalog: µModule Series LTM8020 Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output 1: 1.25 ~ 5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
041267-LTM8020MPV#PBF
Power Supplies - Board Mount 041267-LTM8020MPV#PBF
Manufacturer: Linear Technology Win Source Part Number: 041267-LTM8020MPV#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: µModule Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Package: 21-LGA Size / Dimension: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm) Applications: ITE (Commercial) Standard Package: 260 Catalog: µModule Series LTM8020 Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output 1: 1.25 ~ 5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 041267-LTM8020MPV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: µModule
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C
Package: 21-LGA
Size / Dimension: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Applications: ITE (Commercial)
Standard Package: 260
Catalog: µModule Series LTM8020
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output 1: 1.25 ~ 5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 041267-LTM8020MPV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 2 #
View Details