Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4623IY#PBF 710962-LTM4623IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710962-LTM4623IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Family Name: LTM4623 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4623IV#PBF; LTM4623EV#PBF; ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710962-LTM4623IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Family Name: LTM4623 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4623IV#PBF; LTM4623EV#PBF; ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4623IY#PBF
710962-LTM4623IY#PBF
Power Supplies Board Mount DCDC Converters - LTM4623IY#PBF 710962-LTM4623IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 710962-LTM4623IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Family Name: LTM4623 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4623IV#PBF; LTM4623EV#PBF; ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710962-LTM4623IY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP, UVLO
Package: 25-PowerBBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5.5 V
Family Name: LTM4623
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 25-BGA (6.25x6.25)
Input Voltage MIN: 4V
Voltage Input MAX: 20V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): LTM4623IV#PBF; LTM4623EV#PBF;
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 710962-LTM4623IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4623IY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 5 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details