Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-8.19#PBF 072650-LTC6930CMS8-8.19#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072650-LTC6930CMS8-8 .19#PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 8.192MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 880μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072650-LTC6930CMS8-8 .19#PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 8.192MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 880μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-8.19#PBF - 072650-LTC6930CMS8-8.19#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-8.19#PBF
072650-LTC6930CMS8-8.19#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-8.19#PBF 072650-LTC6930CMS8-8.19#PBF
Manufacturer: Linear Technology Win Source Part Number: 072650-LTC6930CMS8-8 .19#PBF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 8.192MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 880μA

Manufacturer: Linear Technology
Win Source Part Number: 072650-LTC6930CMS8-8.19#PBF
Packaging: Tube/Rail
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 8.192MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 880μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 072650-LTC6930CMS8-8.19#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-8.19#PBF
Package Type Surface Mount; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#TRPBF - 724798-LTC6909CMS#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0125 to 6.67 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.25 to 5.5 volts
Frequency 2.91E-11 to 9.77E-4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-100#TRMPBF - 784398-LTC6905CS5-100#TRMPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 100 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-96#TRPBF - 784408-LTC6905HS5-96#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 96 MHz
View Details