Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-133#TRMPBF 784399-LTC6905CS5-133#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784399-LTC6905CS5-13 3#TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 133MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905CS5-133#TR; LTC6905CS5-133#TRM; LTC6905CS5-133; LTC6905CS5-133#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784399-LTC6905CS5-13 3#TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 133MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905CS5-133#TR; LTC6905CS5-133#TRM; LTC6905CS5-133; LTC6905CS5-133#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-133#TRMPBF - 784399-LTC6905CS5-133#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-133#TRMPBF
784399-LTC6905CS5-133#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-133#TRMPBF 784399-LTC6905CS5-133#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784399-LTC6905CS5-13 3#TRMPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Frequency: 133MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6905 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): LTC6905CS5-133#TR; LTC6905CS5-133#TRM; LTC6905CS5-133; LTC6905CS5-133#PBF; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784399-LTC6905CS5-133#TRMPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Frequency: 133MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6905
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): LTC6905CS5-133#TR; LTC6905CS5-133#TRM; LTC6905CS5-133; LTC6905CS5-133#PBF;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784399-LTC6905CS5-133#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-133#TRMPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5-96#TRMPBF - 784401-LTC6905CS5-96#TRMPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 96 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.25 to 5.5 volts
Frequency 3.81E-6 to 1 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-7.37#TRPBF - 120665-LTC6930CMS8-7.37#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 7.37 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details