Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3105EDD#PBF 072552-LTC3105EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072552-LTC3105EDD#PB F Packaging: Tube/Rail Applications: Converter, Energy Harvesting Mounting: SMD (SMT) Voltage - Input: 0.23 V to 5 V Number of Outputs: 1 Family Name: LTC3105 Output Voltage: 1.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC3105EMS#PBF; LTC3105EMS#TRPBF ; LTC3105EDD#TRPBF; Introduction Date: October 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072552-LTC3105EDD#PB F Packaging: Tube/Rail Applications: Converter, Energy Harvesting Mounting: SMD (SMT) Voltage - Input: 0.23 V to 5 V Number of Outputs: 1 Family Name: LTC3105 Output Voltage: 1.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC3105EMS#PBF; LTC3105EMS#TRPBF ; LTC3105EDD#TRPBF; Introduction Date: October 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3105EDD#PBF - 072552-LTC3105EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3105EDD#PBF
072552-LTC3105EDD#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3105EDD#PBF 072552-LTC3105EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 072552-LTC3105EDD#PB F Packaging: Tube/Rail Applications: Converter, Energy Harvesting Mounting: SMD (SMT) Voltage - Input: 0.23 V to 5 V Number of Outputs: 1 Family Name: LTC3105 Output Voltage: 1.5 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC3105EMS#PBF; LTC3105EMS#TRPBF ; LTC3105EDD#TRPBF; Introduction Date: October 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072552-LTC3105EDD#PBF
Packaging: Tube/Rail
Applications: Converter, Energy Harvesting
Mounting: SMD (SMT)
Voltage - Input: 0.23 V to 5 V
Number of Outputs: 1
Family Name: LTC3105
Output Voltage: 1.5 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): LTC3105EMS#PBF; LTC3105EMS#TRPBF ; LTC3105EDD#TRPBF;
Introduction Date: October 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072552-LTC3105EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3105EDD#PBF
Package Type Other; 10-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF - 072381-LT3580IMS8E#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419IDD#PBF - 020578-LTC3419IDD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Battery Chargers - LTC4011CFE#PBF - 020632-LTC4011CFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 20-TSSOP-EP
Operating Temperature 0 to 85 C (32 to 185 F)
View Details