Win Source Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1471CS 072474-LTC1471CS

Description
Manufacturer: Linear Technology Win Source Part Number: 072474-LTC1471CS Packaging: Tube/Rail Features: Slew Rate Controlled Output Type: N-Channel Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V Rds On (Typ): 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072474-LTC1471CS Packaging: Tube/Rail Features: Slew Rate Controlled Output Type: N-Channel Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V Rds On (Typ): 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1471CS - 072474-LTC1471CS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1471CS
072474-LTC1471CS
PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1471CS 072474-LTC1471CS
Manufacturer: Linear Technology Win Source Part Number: 072474-LTC1471CS Packaging: Tube/Rail Features: Slew Rate Controlled Output Type: N-Channel Switch Type: PCMCIA Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 1A Voltage - Load: 3.3V, 5V Rds On (Typ): 140 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required

Manufacturer: Linear Technology
Win Source Part Number: 072474-LTC1471CS
Packaging: Tube/Rail
Features: Slew Rate Controlled
Output Type: N-Channel
Switch Type: PCMCIA Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 1A
Voltage - Load: 3.3V, 5V
Rds On (Typ): 140 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 072474-LTC1471CS
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - LTC1471CS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC1391CS#TRPBF - 128506-LTC1391CS#TRPBF - Win Source Electronics
Specs
Features Single-Supply
Supply Voltage (VS) 2.7 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC222CS#PBF - 123591-LTC222CS#PBF - Win Source Electronics
Specs
Features Single-Supply
Switch Type SPST
Normal Condition Normally Open (NO)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - LTC203CN - 206744-LTC203CN - Win Source Electronics
Specs
Features Single-Supply
Switch Type SPST
Normal Condition Normally Open (NO)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1373140-GLF71321 - Win Source Electronics
Specs
Supply Voltage (VS) 1.1 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-UFBGA, WLCSP
View Details