Win Source Electronics Interface - Interface - Filters - Active - LTC1264-7CN 072444-LTC1264-7CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072444-LTC1264-7CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 14-PDIP Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072444-LTC1264-7CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 14-PDIP Supply Voltage - Operating: ±2.37 V to 8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1264-7CN - 072444-LTC1264-7CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1264-7CN
072444-LTC1264-7CN
Interface - Interface - Filters - Active - LTC1264-7CN 072444-LTC1264-7CN
Manufacturer: Linear Technology Win Source Part Number: 072444-LTC1264-7CN Packaging: Tube/Rail Mounting: Through Hole Filter Type: Linear Phase, Low Pass Switched Capacitor Filter Order: 8th Frequency - Cutoff or Center: 200kHz Number of Filters: 1 Categories: Integrated Circuits Status: Active Case / Package: 14-PDIP Supply Voltage - Operating: ±2.37 V to 8 V

Manufacturer: Linear Technology
Win Source Part Number: 072444-LTC1264-7CN
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Linear Phase, Low Pass Switched Capacitor
Filter Order: 8th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 14-PDIP
Supply Voltage - Operating: ±2.37 V to 8 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 072444-LTC1264-7CN
Product Name Interface - Interface - Filters - Active - LTC1264-7CN
Supply Voltage Other; ±2.37 V ~ 8 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-2IMS8#PBF - 020655-LTC4300A-2IMS8#PBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISP1102BSTM - 070215-ISP1102BSTM - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4 V ~ 5.5 V
Package Type 14-HVQFN (2.5x2.5)
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4311CDC#TRPBF - 1063595-LTC4311CDC#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 1.6 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 6-DFN (2x2)
View Details