Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CN8 072443-LTC1262CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072443-LTC1262CN8 Packaging: Tube/Rail Applications: Converter, Programming Supply Mounting: Through Hole Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072443-LTC1262CN8 Packaging: Tube/Rail Applications: Converter, Programming Supply Mounting: Through Hole Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CN8 - 072443-LTC1262CN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CN8
072443-LTC1262CN8
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CN8 072443-LTC1262CN8
Manufacturer: Linear Technology Win Source Part Number: 072443-LTC1262CN8 Packaging: Tube/Rail Applications: Converter, Programming Supply Mounting: Through Hole Voltage - Input: 4.75 V to 5.5 V Number of Outputs: 1 Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP

Manufacturer: Linear Technology
Win Source Part Number: 072443-LTC1262CN8
Packaging: Tube/Rail
Applications: Converter, Programming Supply
Mounting: Through Hole
Voltage - Input: 4.75 V to 5.5 V
Number of Outputs: 1
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072443-LTC1262CN8
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CN8
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3735EG#PBF - 020607-LTC3735EG#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 36-SSOP
Special Features Multiple Outputs
Output Voltage 0.7000 to 1.71 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG - 020472-LTC1435CG - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4011CFE#PBF - 020632-LTC4011CFE#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 20-TSSOP-EP
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803ES6-5#TRMPBF - 020612-LTC3803ES6-5#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOT23; Other; TSOT-23-6
View Details