Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1073CS8-5#TRPBF 1057728-LT1073CS8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057728-LT1073CS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Boost Frequency - Switching: 19kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057728-LT1073CS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Boost Frequency - Switching: 19kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1073CS8-5#TRPBF - 1057728-LT1073CS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1073CS8-5#TRPBF
1057728-LT1073CS8-5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1073CS8-5#TRPBF 1057728-LT1073CS8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057728-LT1073CS8-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck, Boost Frequency - Switching: 19kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 1V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057728-LT1073CS8-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Boost
Frequency - Switching: 19kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 1V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1057728-LT1073CS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1073CS8-5#TRPBF
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF - 1058089-LT1246CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946AEMS8E#TRPBF - 103952-LT1946AEMS8E#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details