Win Source Electronics PMIC - PMIC - Voltage Reference - LT1021CCN8-5 072164-LT1021CCN8-5

Description
Manufacturer: Linear Technology Win Source Part Number: 072164-LT1021CCN8-5 Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072164-LT1021CCN8-5 Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1021CCN8-5 - 072164-LT1021CCN8-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1021CCN8-5
072164-LT1021CCN8-5
PMIC - PMIC - Voltage Reference - LT1021CCN8-5 072164-LT1021CCN8-5
Manufacturer: Linear Technology Win Source Part Number: 072164-LT1021CCN8-5 Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA

Manufacturer: Linear Technology
Win Source Part Number: 072164-LT1021CCN8-5
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 7.2 V to 40 V
Output Type: Fixed
Reference Type: Series, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 2.2μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 072164-LT1021CCN8-5
Product Name PMIC - PMIC - Voltage Reference - LT1021CCN8-5
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1027CCS8-5#TRPBF - 1057662-LT1027CCS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 3 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460EIS8-5#PBF - 020267-LT1460EIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details