Win Source Electronics PMIC - PMIC - Voltage Reference - LM329AZ 1198651-LM329AZ

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1198651-LM329AZ Mounting Style: Through Hole Tolerance: ±0.29% Temperature Coefficient: 10ppm/°C Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 15mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 600μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Min/Fixed Output Voltage: 6.9V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1198651-LM329AZ Mounting Style: Through Hole Tolerance: ±0.29% Temperature Coefficient: 10ppm/°C Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 15mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 600μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Min/Fixed Output Voltage: 6.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM329AZ - 1198651-LM329AZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM329AZ
1198651-LM329AZ
PMIC - PMIC - Voltage Reference - LM329AZ 1198651-LM329AZ
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1198651-LM329AZ Mounting Style: Through Hole Tolerance: ±0.29% Temperature Coefficient: 10ppm/°C Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 15mA Noise - 10Hz to 10kHz: 7μVrms Current - Cathode: 600μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Min/Fixed Output Voltage: 6.9V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1198651-LM329AZ
Mounting Style: Through Hole
Tolerance: ±0.29%
Temperature Coefficient: 10ppm/°C
Output Type: Fixed
Reference Type: Series, Buried Zener
Output Current: 15mA
Noise - 10Hz to 10kHz: 7μVrms
Current - Cathode: 600μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Min/Fixed Output Voltage: 6.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1198651-LM329AZ
Product Name PMIC - PMIC - Voltage Reference - LM329AZ
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6655CHMS8-5#PBF - 1064041-LTC6655CHMS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460KCS3-2.5#TRMPBF - 1058300-LT1460KCS3-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790BIS6-1.25#TRMPBF - 002743-LT1790BIS6-1.25#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details