Win Source Electronics PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRPBF 002741-LT1790BCS6-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 002741-LT1790BCS6-2. 5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 25ppm/°C Voltage - Input: 3 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 32μVp-p Noise - 10Hz to 10kHz: 48μVrms Family Name: LT1790 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 80μA Alternative Parts (Cross-Reference): MAX873BESA; MAX873ACPA; MAX873ACPA+; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 002741-LT1790BCS6-2. 5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 25ppm/°C Voltage - Input: 3 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 32μVp-p Noise - 10Hz to 10kHz: 48μVrms Family Name: LT1790 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 80μA Alternative Parts (Cross-Reference): MAX873BESA; MAX873ACPA; MAX873ACPA+; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRPBF - 002741-LT1790BCS6-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRPBF
002741-LT1790BCS6-2.5#TRPBF
PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRPBF 002741-LT1790BCS6-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 002741-LT1790BCS6-2. 5#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 25ppm/°C Voltage - Input: 3 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 32μVp-p Noise - 10Hz to 10kHz: 48μVrms Family Name: LT1790 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 80μA Alternative Parts (Cross-Reference): MAX873BESA; MAX873ACPA; MAX873ACPA+; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 002741-LT1790BCS6-2.5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 25ppm/°C
Voltage - Input: 3 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 32μVp-p
Noise - 10Hz to 10kHz: 48μVrms
Family Name: LT1790
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TSOT-23-6
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 80μA
Alternative Parts (Cross-Reference): MAX873BESA; MAX873ACPA; MAX873ACPA+;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 002741-LT1790BCS6-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1790BCS6-2.5#TRPBF
Package Type SOT23; Other; TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1021DCS8-10#PBF - 072165-LT1021DCS8-10#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460LHS8-2.5#PBF - 123357-LT1460LHS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details