Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055CDD#PBF 020528-LTC2055CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020528-LTC2055CDD#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 130μA Gain Bandwidth Product (GBP): 500kHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020528-LTC2055CDD#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 130μA Gain Bandwidth Product (GBP): 500kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055CDD#PBF - 020528-LTC2055CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055CDD#PBF
020528-LTC2055CDD#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055CDD#PBF 020528-LTC2055CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 020528-LTC2055CDD#PB F Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (3x3) Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 130μA Gain Bandwidth Product (GBP): 500kHz

Manufacturer: Linear Technology
Win Source Part Number: 020528-LTC2055CDD#PBF
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 130μA
Gain Bandwidth Product (GBP): 500kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 020528-LTC2055CDD#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055CDD#PBF
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.1300 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-6 µA
GBW 0.5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078CS8#TRPBF - 1059053-LT2078CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1079ACN - 072183-LT1079ACN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0460 milliamps
VOS 0.0500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Specs
VOS 0.3000 millivolts
IBIAS 0.0300 µA
Operating Temperature -55 C (-67 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF - 1058801-LT1803IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
View Details