Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH 1021389-RH1013MH

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021389-RH1013MH Mounting: SMD (SMT) Height: 5.969 mm Number of Channels: 2 Number of Pins: 8 Input Bias Current: 30 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TO-5-8 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Input Offset Voltage (Vos): 300 µV
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021389-RH1013MH Mounting: SMD (SMT) Height: 5.969 mm Number of Channels: 2 Number of Pins: 8 Input Bias Current: 30 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TO-5-8 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Input Offset Voltage (Vos): 300 µV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH - 1021389-RH1013MH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH
1021389-RH1013MH
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH 1021389-RH1013MH
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021389-RH1013MH Mounting: SMD (SMT) Height: 5.969 mm Number of Channels: 2 Number of Pins: 8 Input Bias Current: 30 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TO-5-8 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Input Offset Voltage (Vos): 300 µV

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021389-RH1013MH
Mounting: SMD (SMT)
Height: 5.969 mm
Number of Channels: 2
Number of Pins: 8
Input Bias Current: 30 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TO-5-8
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Input Offset Voltage (Vos): 300 µV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1021389-RH1013MH
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RH1013MH
VOS 0.3000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6220CS8#PBF - 1060073-LT6220CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 12.6 volts
Source Current (IS) 1 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792IS8#PBF - 1058771-LT1792IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077ACN8 - 072179-LT1077ACN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-50#PBF - 1059029-LT1999CMS8-50#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details