Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2HMS8#PBF 020525-LTC1992-2HMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020525-LTC1992-2HMS8 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential, Rail-to-Rail Amplifier Type: Differential Slew Rate: 1.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 700μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 3.2MHz
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020525-LTC1992-2HMS8 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential, Rail-to-Rail Amplifier Type: Differential Slew Rate: 1.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 700μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 3.2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2HMS8#PBF - 020525-LTC1992-2HMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2HMS8#PBF
020525-LTC1992-2HMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2HMS8#PBF 020525-LTC1992-2HMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 020525-LTC1992-2HMS8 #PBF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential, Rail-to-Rail Amplifier Type: Differential Slew Rate: 1.5 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V Operating Supply Current: 700μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 3.2MHz

Manufacturer: Linear Technology
Win Source Part Number: 020525-LTC1992-2HMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
Amplifier Type: Differential
Slew Rate: 1.5 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 11 V, ±1.35 V to 5.5 V
Operating Supply Current: 700μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 3.2MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 020525-LTC1992-2HMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2HMS8#PBF
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
IBIAS 2.00E-6 µA
GBW 3.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1886CS8#PBF - 103175-LT1886CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 13 volts
Source Current (IS) 7 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1784IS6#TRMPBF - 1058707-LT1784IS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.7500 milliamps
VOS 1.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CN8#PBF - 1026656-LT1228CN8#PBF - Win Source Electronics
Specs
Standards RoHS
Supply Voltage (VS) 28 volts
Source Current (IS) 6 milliamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114S#TRPBF - 1057820-LT1114S#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details