Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC1387IG#PBF 020464-LTC1387IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020464-LTC1387IG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020464-LTC1387IG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC1387IG#PBF - 020464-LTC1387IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC1387IG#PBF
020464-LTC1387IG#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC1387IG#PBF 020464-LTC1387IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 020464-LTC1387IG#PBF Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: Multiprotocol Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 40mV Data Rate: 150KBd Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 5V

Manufacturer: Linear Technology
Win Source Part Number: 020464-LTC1387IG#PBF
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Multiprotocol
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 40mV
Data Rate: 150KBd
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 020464-LTC1387IG#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC1387IG#PBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1796CS8#PBF - 136582-LT1796CS8#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details