Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1785ACS8#TRPBF 1058711-LT1785ACS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058711-LT1785ACS8#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, HVAC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058711-LT1785ACS8#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, HVAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1785ACS8#TRPBF - 1058711-LT1785ACS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1785ACS8#TRPBF
1058711-LT1785ACS8#TRPBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1785ACS8#TRPBF 1058711-LT1785ACS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058711-LT1785ACS8#T RPBF Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 20mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, HVAC

Manufacturer: Linear Technology
Win Source Part Number: 1058711-LT1785ACS8#TRPBF
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 20mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, HVAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1058711-LT1785ACS8#TRPBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1785ACS8#TRPBF
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data