Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597BCG#PBF 143613-LTC1597BCG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143613-LTC1597BCG#PB F Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143613-LTC1597BCG#PB F Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597BCG#PBF - 143613-LTC1597BCG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597BCG#PBF
143613-LTC1597BCG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597BCG#PBF 143613-LTC1597BCG#PBF
Manufacturer: Linear Technology Win Source Part Number: 143613-LTC1597BCG#PB F Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 143613-LTC1597BCG#PBF
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 143613-LTC1597BCG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1597BCG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products